Cornell Dubilier Vertical Clamp, 1-1/2 To 1-9/16 Diameter; Accessory Type Cornell Dubilier VR4A

Description
VERTICAL CLAMP, 1-1/2 TO 1-9/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:1-9/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
VERTICAL CLAMP, 1-1/2 TO 1-9/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:1-9/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Clamp, 1-1/2 To 1-9/16 Diameter; Accessory Type Cornell Dubilier - 14F411 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Clamp, 1-1/2 To 1-9/16 Diameter; Accessory Type Cornell Dubilier
14F411
Vertical Clamp, 1-1/2 To 1-9/16 Diameter; Accessory Type Cornell Dubilier 14F411
VERTICAL CLAMP, 1-1/2 TO 1-9/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:1-9/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes

VERTICAL CLAMP, 1-1/2 TO 1-9/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:1-9/16"; Product Range:VR Series; Applications:Cylindrical Capacitors; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14F411
Product Name Vertical Clamp, 1-1/2 To 1-9/16 Diameter; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details