Cornell Dubilier Aluminum Electrolytic Capacitor 4900Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier VPR492U7R5N1L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 7.5V, 20%, RADIAL; Capacitance:4900µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 7.5V, 20%, RADIAL; Capacitance:4900µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4900Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier - 13F3742 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4900Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier
13F3742
Aluminum Electrolytic Capacitor 4900Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier 13F3742
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 7.5V, 20%, RADIAL; Capacitance:4900µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 7.5V, 20%, RADIAL; Capacitance:4900µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3742
Product Name Aluminum Electrolytic Capacitor 4900Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers