Cornell Dubilier Cap, 4400Uf, 35V, Alu Elec; Capacitor Case / Package Cornell Dubilier ULP442M035DBF1A0

Description
CAP, 4400UF, 35V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:4400µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet
Description
CAP, 4400UF, 35V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:4400µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4400Uf, 35V, Alu Elec; Capacitor Case / Package Cornell Dubilier - 52AH7955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4400Uf, 35V, Alu Elec; Capacitor Case / Package Cornell Dubilier
52AH7955
Cap, 4400Uf, 35V, Alu Elec; Capacitor Case / Package Cornell Dubilier 52AH7955
CAP, 4400UF, 35V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:4400µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

CAP, 4400UF, 35V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:4400µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52AH7955
Product Name Cap, 4400Uf, 35V, Alu Elec; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details