Cornell Dubilier Cap, 11000Uf, 16V, Alu Elec; Capacitor Case / Package Cornell Dubilier ULP113M016DBF1A0

Description
CAP, 11000UF, 16V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:11000µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet
Description
CAP, 11000UF, 16V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:11000µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 11000Uf, 16V, Alu Elec; Capacitor Case / Package Cornell Dubilier - 52AH7952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 11000Uf, 16V, Alu Elec; Capacitor Case / Package Cornell Dubilier
52AH7952
Cap, 11000Uf, 16V, Alu Elec; Capacitor Case / Package Cornell Dubilier 52AH7952
CAP, 11000UF, 16V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:11000µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

CAP, 11000UF, 16V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:11000µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52AH7952
Product Name Cap, 11000Uf, 16V, Alu Elec; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers