Cornell Dubilier Tantalum Capacitor, 820Uf, 6V, Axial 10%; Capacitance Cornell Dubilier TXA827K006P1G

Description
TANTALUM CAPACITOR, 820UF, 6V, AXIAL 10%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 820UF, 6V, AXIAL 10%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 820Uf, 6V, Axial 10%; Capacitance Cornell Dubilier - 66K4841 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 820Uf, 6V, Axial 10%; Capacitance Cornell Dubilier
66K4841
Tantalum Capacitor, 820Uf, 6V, Axial 10%; Capacitance Cornell Dubilier 66K4841
TANTALUM CAPACITOR, 820UF, 6V, AXIAL 10%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 820UF, 6V, AXIAL 10%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4841
Product Name Tantalum Capacitor, 820Uf, 6V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers