Cornell Dubilier Tantalum Capacitor, 68Uf, 10V, Axial 5%; Capacitance Cornell Dubilier TXA686J010P1C

Description
TANTALUM CAPACITOR, 68UF, 10V, AXIAL 5%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 68UF, 10V, AXIAL 5%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf, 10V, Axial 5%; Capacitance Cornell Dubilier - 66K4804 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, Axial 5%; Capacitance Cornell Dubilier
66K4804
Tantalum Capacitor, 68Uf, 10V, Axial 5%; Capacitance Cornell Dubilier 66K4804
TANTALUM CAPACITOR, 68UF, 10V, AXIAL 5%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 10V, AXIAL 5%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4804
Product Name Tantalum Capacitor, 68Uf, 10V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details