Cornell Dubilier Tantalum Capacitor, 2.7Uf, 20V, Axial 5%; Capacitance Cornell Dubilier TXA275J020P1A

Description
TANTALUM CAPACITOR, 2.7UF, 20V, AXIAL 5%; Capacitance:2.7µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 2.7UF, 20V, AXIAL 5%; Capacitance:2.7µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.7Uf, 20V, Axial 5%; Capacitance Cornell Dubilier - 66K4676 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.7Uf, 20V, Axial 5%; Capacitance Cornell Dubilier
66K4676
Tantalum Capacitor, 2.7Uf, 20V, Axial 5%; Capacitance Cornell Dubilier 66K4676
TANTALUM CAPACITOR, 2.7UF, 20V, AXIAL 5%; Capacitance:2.7µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 2.7UF, 20V, AXIAL 5%; Capacitance:2.7µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4676
Product Name Tantalum Capacitor, 2.7Uf, 20V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details