Cornell Dubilier Tantalum Capacitor, 120Uf, 20V, Axial 5%; Capacitance Cornell Dubilier TXA127J020P1F

Description
TANTALUM CAPACITOR, 120UF, 20V, AXIAL 5%; Capacitance:120µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 120UF, 20V, AXIAL 5%; Capacitance:120µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 120Uf, 20V, Axial 5%; Capacitance Cornell Dubilier - 66K4615 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 20V, Axial 5%; Capacitance Cornell Dubilier
66K4615
Tantalum Capacitor, 120Uf, 20V, Axial 5%; Capacitance Cornell Dubilier 66K4615
TANTALUM CAPACITOR, 120UF, 20V, AXIAL 5%; Capacitance:120µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 120UF, 20V, AXIAL 5%; Capacitance:120µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4615
Product Name Tantalum Capacitor, 120Uf, 20V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details