Cornell Dubilier Tantalum Capacitor, 100Uf, 20V, Axial 5%; Capacitance Cornell Dubilier TXA107J020P1F

Description
TANTALUM CAPACITOR, 100UF, 20V, AXIAL 5%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 100UF, 20V, AXIAL 5%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf, 20V, Axial 5%; Capacitance Cornell Dubilier - 66K4594 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, Axial 5%; Capacitance Cornell Dubilier
66K4594
Tantalum Capacitor, 100Uf, 20V, Axial 5%; Capacitance Cornell Dubilier 66K4594
TANTALUM CAPACITOR, 100UF, 20V, AXIAL 5%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 20V, AXIAL 5%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4594
Product Name Tantalum Capacitor, 100Uf, 20V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers