Cornell Dubilier Tantalum Capacitor, 56Uf, 10V, Radial 20%; Capacitance Cornell Dubilier TIM566M010P0Y

Description
TANTALUM CAPACITOR, 56UF, 10V, RADIAL 20%; Capacitance:56µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:650mA; Product Diameter:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 10V, RADIAL 20%; Capacitance:56µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:650mA; Product Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 10V, Radial 20%; Capacitance Cornell Dubilier - 62H8576 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 10V, Radial 20%; Capacitance Cornell Dubilier
62H8576
Tantalum Capacitor, 56Uf, 10V, Radial 20%; Capacitance Cornell Dubilier 62H8576
TANTALUM CAPACITOR, 56UF, 10V, RADIAL 20%; Capacitance:56µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:650mA; Product Diameter:- RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 10V, RADIAL 20%; Capacitance:56µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:650mA; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8576
Product Name Tantalum Capacitor, 56Uf, 10V, Radial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details