TANTALUM CAPACITOR, 27UF, 35V, RADIAL 10%; Capacitance:27µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:450mA; Product Diameter:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 51B361 |
| Product Name | Tantalum Capacitor, 27Uf, 35V, Radial 10%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |