Cornell Dubilier Tantalum Capacitor, 2.7Uf, 35V, Radial 10%; Capacitance Cornell Dubilier TIM275K035POW

Description
TANTALUM CAPACITOR, 2.7UF, 35V, RADIAL 10%; Capacitance:2.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:140mA; Product Diameter:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 2.7UF, 35V, RADIAL 10%; Capacitance:2.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:140mA; Product Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.7Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 51B360 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.7Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
51B360
Tantalum Capacitor, 2.7Uf, 35V, Radial 10%; Capacitance Cornell Dubilier 51B360
TANTALUM CAPACITOR, 2.7UF, 35V, RADIAL 10%; Capacitance:2.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:140mA; Product Diameter:- RoHS Compliant: No

TANTALUM CAPACITOR, 2.7UF, 35V, RADIAL 10%; Capacitance:2.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:140mA; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51B360
Product Name Tantalum Capacitor, 2.7Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details