Cornell Dubilier Tantalum Capacitor, 82Uf 20V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF826K020P1G

Description
TANTALUM CAPACITOR, 82UF 20V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:3.1A; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 82UF 20V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:3.1A; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 82Uf 20V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8522 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf 20V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8522
Tantalum Capacitor, 82Uf 20V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8522
TANTALUM CAPACITOR, 82UF 20V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:3.1A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 82UF 20V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:3.1A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8522
Product Name Tantalum Capacitor, 82Uf 20V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details