Cornell Dubilier Tantalum Capacitor, 68Uf 20V, 0.095 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF686K020P1G

Description
TANTALUM CAPACITOR, 68UF 20V, 0.095 OHM, 0.1, AXIAL; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.095ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:8.92mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 68UF 20V, 0.095 OHM, 0.1, AXIAL; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.095ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:8.92mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf 20V, 0.095 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8519 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 20V, 0.095 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8519
Tantalum Capacitor, 68Uf 20V, 0.095 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8519
TANTALUM CAPACITOR, 68UF 20V, 0.095 OHM, 0.1, AXIAL; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.095ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:8.92mmRoHS Compliant: No

TANTALUM CAPACITOR, 68UF 20V, 0.095 OHM, 0.1, AXIAL; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.095ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:8.92mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8519
Product Name Tantalum Capacitor, 68Uf 20V, 0.095 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details