Cornell Dubilier Tantalum Capacitor, 56Uf, 20V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF566K020P1G

Description
TANTALUM CAPACITOR, 56UF, 20V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.9A; Product Diameter:8.92mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 20V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.9A; Product Diameter:8.92mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 20V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8517 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 20V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8517
Tantalum Capacitor, 56Uf, 20V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8517
TANTALUM CAPACITOR, 56UF, 20V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.9A; Product Diameter:8.92mm RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 20V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.9A; Product Diameter:8.92mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8517
Product Name Tantalum Capacitor, 56Uf, 20V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details