Cornell Dubilier Tantalum Capacitor, 56Uf, 15V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF566K015P1F

Description
TANTALUM CAPACITOR, 56UF, 15V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.6A; Product Diameter:7.34mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 15V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.6A; Product Diameter:7.34mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 15V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8516 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 15V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8516
Tantalum Capacitor, 56Uf, 15V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8516
TANTALUM CAPACITOR, 56UF, 15V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.6A; Product Diameter:7.34mm RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 15V, 0.1 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.1ohm; Failure Rate:-; Ripple Current:2.6A; Product Diameter:7.34mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8516
Product Name Tantalum Capacitor, 56Uf, 15V, 0.1 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details