Cornell Dubilier Tantalum Capacitor, 33Uf, 35V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF336K035P1G

Description
TANTALUM CAPACITOR, 33UF, 35V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.5A; Product Length:23.42mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 33UF, 35V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.5A; Product Length:23.42mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 35V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8511 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8511
Tantalum Capacitor, 33Uf, 35V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8511
TANTALUM CAPACITOR, 33UF, 35V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.5A; Product Length:23.42mmRoHS Compliant: No

TANTALUM CAPACITOR, 33UF, 35V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.5A; Product Length:23.42mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8511
Product Name Tantalum Capacitor, 33Uf, 35V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details