Cornell Dubilier Tantalum Capacitor, 33Uf, 20V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF336K020P1F

Description
TANTALUM CAPACITOR, 33UF, 20V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.3A; Product Length:20.88mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 33UF, 20V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.3A; Product Length:20.88mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 20V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8510 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8510
Tantalum Capacitor, 33Uf, 20V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8510
TANTALUM CAPACITOR, 33UF, 20V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.3A; Product Length:20.88mmRoHS Compliant: No

TANTALUM CAPACITOR, 33UF, 20V, 0.13 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.13ohm; Failure Rate:-; Ripple Current:2.3A; Product Length:20.88mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8510
Product Name Tantalum Capacitor, 33Uf, 20V, 0.13 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details