Cornell Dubilier Tantalum Capacitor, 270Uf, 6V, 0.05 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF277K006P1G

Description
TANTALUM CAPACITOR, 270UF, 6V, 0.05 OHM, 0.1, AXIAL; Capacitance:270µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.05ohm; Failure Rate:-; Ripple Current:4.1A; Product Length:23.42mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 270UF, 6V, 0.05 OHM, 0.1, AXIAL; Capacitance:270µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.05ohm; Failure Rate:-; Ripple Current:4.1A; Product Length:23.42mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 270Uf, 6V, 0.05 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8509 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 270Uf, 6V, 0.05 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8509
Tantalum Capacitor, 270Uf, 6V, 0.05 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8509
TANTALUM CAPACITOR, 270UF, 6V, 0.05 OHM, 0.1, AXIAL; Capacitance:270µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.05ohm; Failure Rate:-; Ripple Current:4.1A; Product Length:23.42mmRoHS Compliant: No

TANTALUM CAPACITOR, 270UF, 6V, 0.05 OHM, 0.1, AXIAL; Capacitance:270µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.05ohm; Failure Rate:-; Ripple Current:4.1A; Product Length:23.42mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8509
Product Name Tantalum Capacitor, 270Uf, 6V, 0.05 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers