Cornell Dubilier Tantalum Capacitor, 22Uf, 50V, 0.16 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF226K050P1C

Description
TANTALUM CAPACITOR, 22UF, 50V, 0.16 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.16ohm; Product Range:THF Series; Operating Temperature Min:-55°C; Features:Hermeticall y SealedRoHS Compliant: No
Description
TANTALUM CAPACITOR, 22UF, 50V, 0.16 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.16ohm; Product Range:THF Series; Operating Temperature Min:-55°C; Features:Hermeticall y SealedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 50V, 0.16 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 74C1044 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, 0.16 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
74C1044
Tantalum Capacitor, 22Uf, 50V, 0.16 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 74C1044
TANTALUM CAPACITOR, 22UF, 50V, 0.16 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.16ohm; Product Range:THF Series; Operating Temperature Min:-55°C; Features:Hermeticall y SealedRoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 50V, 0.16 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.16ohm; Product Range:THF Series; Operating Temperature Min:-55°C; Features:Hermetically SealedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74C1044
Product Name Tantalum Capacitor, 22Uf, 50V, 0.16 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers