Cornell Dubilier Tantalum Capacitor, 180Uf 10V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF187K010P1G

Description
TANTALUM CAPACITOR, 180UF 10V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.7A; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 180UF 10V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.7A; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 180Uf 10V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8506 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 180Uf 10V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8506
Tantalum Capacitor, 180Uf 10V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8506
TANTALUM CAPACITOR, 180UF 10V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.7A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 180UF 10V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.7A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8506
Product Name Tantalum Capacitor, 180Uf 10V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details