Cornell Dubilier Tantalum Capacitor, 180Uf, 6V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF187K006P1F

Description
TANTALUM CAPACITOR, 180UF, 6V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.4A; Product Length:20.88mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 180UF, 6V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.4A; Product Length:20.88mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 180Uf, 6V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8505 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 180Uf, 6V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8505
Tantalum Capacitor, 180Uf, 6V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8505
TANTALUM CAPACITOR, 180UF, 6V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.4A; Product Length:20.88mmRoHS Compliant: No

TANTALUM CAPACITOR, 180UF, 6V, 0.06 OHM, 0.1, AXIAL; Capacitance:180µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.06ohm; Failure Rate:-; Ripple Current:3.4A; Product Length:20.88mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8505
Product Name Tantalum Capacitor, 180Uf, 6V, 0.06 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details