Cornell Dubilier Tantalum Capacitor, 15Uf, 50V, 0.19 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF156K050P1F

Description
TANTALUM CAPACITOR, 15UF, 50V, 0.19 OHM, 0.1, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.19ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:20.88mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 15UF, 50V, 0.19 OHM, 0.1, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.19ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:20.88mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 15Uf, 50V, 0.19 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8503 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, 0.19 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8503
Tantalum Capacitor, 15Uf, 50V, 0.19 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8503
TANTALUM CAPACITOR, 15UF, 50V, 0.19 OHM, 0.1, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.19ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:20.88mmRoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 50V, 0.19 OHM, 0.1, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.19ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:20.88mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8503
Product Name Tantalum Capacitor, 15Uf, 50V, 0.19 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers