Cornell Dubilier Tantalum Capacitor, 12Uf, 50V, 0.21 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF126K050P1F

Description
TANTALUM CAPACITOR, 12UF, 50V, 0.21 OHM, 0.1, AXIAL; Capacitance:12µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.21ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:20.88mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 12UF, 50V, 0.21 OHM, 0.1, AXIAL; Capacitance:12µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.21ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:20.88mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 12Uf, 50V, 0.21 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8501 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 12Uf, 50V, 0.21 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8501
Tantalum Capacitor, 12Uf, 50V, 0.21 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8501
TANTALUM CAPACITOR, 12UF, 50V, 0.21 OHM, 0.1, AXIAL; Capacitance:12µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.21ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:20.88mmRoHS Compliant: No

TANTALUM CAPACITOR, 12UF, 50V, 0.21 OHM, 0.1, AXIAL; Capacitance:12µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.21ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:20.88mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8501
Product Name Tantalum Capacitor, 12Uf, 50V, 0.21 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers