Cornell Dubilier Tantalum Capacitor, 100Uf 10V 0.075 Ohm 20%, Axial; Capacitance Cornell Dubilier THF107M010P1F

Description
TANTALUM CAPACITOR, 100UF 10V 0.075 OHM 20%, AXIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.075ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:7.34mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 100UF 10V 0.075 OHM 20%, AXIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.075ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:7.34mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 10V 0.075 Ohm 20%, Axial; Capacitance Cornell Dubilier - 08C2836 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.075 Ohm 20%, Axial; Capacitance Cornell Dubilier
08C2836
Tantalum Capacitor, 100Uf 10V 0.075 Ohm 20%, Axial; Capacitance Cornell Dubilier 08C2836
TANTALUM CAPACITOR, 100UF 10V 0.075 OHM 20%, AXIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.075ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:7.34mmRoHS Compliant: No

TANTALUM CAPACITOR, 100UF 10V 0.075 OHM 20%, AXIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.075ohm; Failure Rate:-; Ripple Current:3A; Product Diameter:7.34mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2836
Product Name Tantalum Capacitor, 100Uf 10V 0.075 Ohm 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details