Cornell Dubilier Tantalum Capacitor, 10Uf, 50V, 0.23 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF106K050P1F

Description
TANTALUM CAPACITOR, 10UF, 50V, 0.23 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.23ohm; Failure Rate:-; Ripple Current:1.7A; Product Length:20.88mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 10UF, 50V, 0.23 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.23ohm; Failure Rate:-; Ripple Current:1.7A; Product Length:20.88mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 50V, 0.23 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8500 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.23 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8500
Tantalum Capacitor, 10Uf, 50V, 0.23 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8500
TANTALUM CAPACITOR, 10UF, 50V, 0.23 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.23ohm; Failure Rate:-; Ripple Current:1.7A; Product Length:20.88mmRoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 50V, 0.23 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.23ohm; Failure Rate:-; Ripple Current:1.7A; Product Length:20.88mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8500
Product Name Tantalum Capacitor, 10Uf, 50V, 0.23 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers