Cornell Dubilier Tantalum Capacitor, 68Uf, 10V, Radial 10%; Capacitance Cornell Dubilier TDL686K010S1D

Description
TANTALUM CAPACITOR, 68UF, 10V, RADIAL 10%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 68UF, 10V, RADIAL 10%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf, 10V, Radial 10%; Capacitance Cornell Dubilier - 62H8483 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
62H8483
Tantalum Capacitor, 68Uf, 10V, Radial 10%; Capacitance Cornell Dubilier 62H8483
TANTALUM CAPACITOR, 68UF, 10V, RADIAL 10%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 10V, RADIAL 10%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8483
Product Name Tantalum Capacitor, 68Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details