Cornell Dubilier Tantalum Capacitor, 56Uf, 25V, Radial 10%; Capacitance Cornell Dubilier TDL566K025M1E

Description
TANTALUM CAPACITOR, 56UF, 25V, RADIAL 10%; Capacitance:56µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 25V, RADIAL 10%; Capacitance:56µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 25V, Radial 10%; Capacitance Cornell Dubilier - 62H8474 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 25V, Radial 10%; Capacitance Cornell Dubilier
62H8474
Tantalum Capacitor, 56Uf, 25V, Radial 10%; Capacitance Cornell Dubilier 62H8474
TANTALUM CAPACITOR, 56UF, 25V, RADIAL 10%; Capacitance:56µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 25V, RADIAL 10%; Capacitance:56µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8474
Product Name Tantalum Capacitor, 56Uf, 25V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details