Cornell Dubilier Tantalum Capacitor, 5.6Uf, 50V, Radial 10%; Capacitance Cornell Dubilier TDL565K050S1D

Description
TANTALUM CAPACITOR, 5.6UF, 50V, RADIAL 10%; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 5.6UF, 50V, RADIAL 10%; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 5.6Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 62H8469 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 5.6Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
62H8469
Tantalum Capacitor, 5.6Uf, 50V, Radial 10%; Capacitance Cornell Dubilier 62H8469
TANTALUM CAPACITOR, 5.6UF, 50V, RADIAL 10%; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

TANTALUM CAPACITOR, 5.6UF, 50V, RADIAL 10%; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8469
Product Name Tantalum Capacitor, 5.6Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details