Cornell Dubilier Tantalum Capacitor, 330Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier TDL337K006M1F

Description
TANTALUM CAPACITOR, 330UF, 6.3V, RADIAL 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:11.18mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 330UF, 6.3V, RADIAL 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:11.18mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 330Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier - 62H8433 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier
62H8433
Tantalum Capacitor, 330Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier 62H8433
TANTALUM CAPACITOR, 330UF, 6.3V, RADIAL 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:11.18mm RoHS Compliant: No

TANTALUM CAPACITOR, 330UF, 6.3V, RADIAL 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:11.18mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8433
Product Name Tantalum Capacitor, 330Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers