Cornell Dubilier Tantalum Capacitor, 3.3Uf, 16V, Radial 20%; Capacitance Cornell Dubilier TDL335M016S1A

Description
TANTALUM CAPACITOR, 3.3UF, 16V, RADIAL 20%; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 3.3UF, 16V, RADIAL 20%; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 3.3Uf, 16V, Radial 20%; Capacitance Cornell Dubilier - 62H8426 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 16V, Radial 20%; Capacitance Cornell Dubilier
62H8426
Tantalum Capacitor, 3.3Uf, 16V, Radial 20%; Capacitance Cornell Dubilier 62H8426
TANTALUM CAPACITOR, 3.3UF, 16V, RADIAL 20%; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

TANTALUM CAPACITOR, 3.3UF, 16V, RADIAL 20%; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8426
Product Name Tantalum Capacitor, 3.3Uf, 16V, Radial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details