Cornell Dubilier Tantalum Capacitor, 22Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier TDL226K006S1C

Description
TANTALUM CAPACITOR, 22UF, 6.3V, RADIAL 10%; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 22UF, 6.3V, RADIAL 10%; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier - 62H8391 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier
62H8391
Tantalum Capacitor, 22Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier 62H8391
TANTALUM CAPACITOR, 22UF, 6.3V, RADIAL 10%; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 6.3V, RADIAL 10%; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8391
Product Name Tantalum Capacitor, 22Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details