Cornell Dubilier Tantalum Capacitor, 1.8Uf, 35V, Radial 10%; Capacitance Cornell Dubilier TDL185K035S1B

Description
TANTALUM CAPACITOR, 1.8UF, 35V, RADIAL 10%; Capacitance:1.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 1.8UF, 35V, RADIAL 10%; Capacitance:1.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 1.8Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 62H8372 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.8Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
62H8372
Tantalum Capacitor, 1.8Uf, 35V, Radial 10%; Capacitance Cornell Dubilier 62H8372
TANTALUM CAPACITOR, 1.8UF, 35V, RADIAL 10%; Capacitance:1.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

TANTALUM CAPACITOR, 1.8UF, 35V, RADIAL 10%; Capacitance:1.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8372
Product Name Tantalum Capacitor, 1.8Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details