Cornell Dubilier Tantalum Capacitor, 150Uf, 10V, Radial 10%; Capacitance Cornell Dubilier TDL157K010M1E

Description
TANTALUM CAPACITOR, 150UF, 10V, RADIAL 10%; Capacitance:150µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 150UF, 10V, RADIAL 10%; Capacitance:150µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 150Uf, 10V, Radial 10%; Capacitance Cornell Dubilier - 62H8365 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
62H8365
Tantalum Capacitor, 150Uf, 10V, Radial 10%; Capacitance Cornell Dubilier 62H8365
TANTALUM CAPACITOR, 150UF, 10V, RADIAL 10%; Capacitance:150µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

TANTALUM CAPACITOR, 150UF, 10V, RADIAL 10%; Capacitance:150µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8365
Product Name Tantalum Capacitor, 150Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details