Cornell Dubilier Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier TDL154K050S1A

Description
TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 62H8349 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
62H8349
Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier 62H8349
TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8349
Product Name Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers