TANTALUM CAPACITOR, 100UF, 10V, RADIAL 10%, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 08C2810 |
| Product Name | Tantalum Capacitor, 100Uf, 10V, Radial 10%, Full Reel; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| Capacitance Range | 100 microF |