Cornell Dubilier Tantalum Capacitor, 10Uf, 35V, Radial 5%; Capacitance Cornell Dubilier TDL106J035M2D

Description
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 5%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
Description
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 5%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 35V, Radial 5%; Capacitance Cornell Dubilier - 62H8325 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, Radial 5%; Capacitance Cornell Dubilier
62H8325
Tantalum Capacitor, 10Uf, 35V, Radial 5%; Capacitance Cornell Dubilier 62H8325
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 5%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 35V, RADIAL 5%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8325
Product Name Tantalum Capacitor, 10Uf, 35V, Radial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details