Cornell Dubilier Tantalum Capacitor, 56Uf, 20V, Radial 10%; Capacitance Cornell Dubilier TDC566K020WSG

Description
TANTALUM CAPACITOR, 56UF, 20V, RADIAL 10%; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 20V, RADIAL 10%; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 62H8299 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 20V, Radial 10%; Capacitance Cornell Dubilier
62H8299
Tantalum Capacitor, 56Uf, 20V, Radial 10%; Capacitance Cornell Dubilier 62H8299
TANTALUM CAPACITOR, 56UF, 20V, RADIAL 10%; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 20V, RADIAL 10%; Capacitance:56µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8299
Product Name Tantalum Capacitor, 56Uf, 20V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers