Cornell Dubilier Tantalum Capacitor, 47Uf, 6V, Radial 20%; Capacitance Cornell Dubilier TDC476M006NSF

Description
TANTALUM CAPACITOR, 47UF, 6V, RADIAL 20%; Capacitance:47µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
Description
TANTALUM CAPACITOR, 47UF, 6V, RADIAL 20%; Capacitance:47µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 6V, Radial 20%; Capacitance Cornell Dubilier - 62H8287 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6V, Radial 20%; Capacitance Cornell Dubilier
62H8287
Tantalum Capacitor, 47Uf, 6V, Radial 20%; Capacitance Cornell Dubilier 62H8287
TANTALUM CAPACITOR, 47UF, 6V, RADIAL 20%; Capacitance:47µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 6V, RADIAL 20%; Capacitance:47µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8287
Product Name Tantalum Capacitor, 47Uf, 6V, Radial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details