Cornell Dubilier Tantalum Capacitor, 4.7Uf, 25V, Radial 10%; Capacitance Cornell Dubilier TDC475K025NSF-F

Description
TANTALUM CAPACITOR, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 25V, Radial 10%; Capacitance Cornell Dubilier - 75M8177 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, Radial 10%; Capacitance Cornell Dubilier
75M8177
Tantalum Capacitor, 4.7Uf, 25V, Radial 10%; Capacitance Cornell Dubilier 75M8177
TANTALUM CAPACITOR, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M8177
Product Name Tantalum Capacitor, 4.7Uf, 25V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details