Cornell Dubilier Tantalum Capacitor, 33Uf, 20V, Radial 10%; Capacitance Cornell Dubilier TDC336K020WSG-F

Description
TANTALUM CAPACITOR, 33UF, 20V, RADIAL 10%; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:-; Series Name:TDC; No. of Pins:2 RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 33UF, 20V, RADIAL 10%; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:-; Series Name:TDC; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8171 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, Radial 10%; Capacitance Cornell Dubilier
75M8171
Tantalum Capacitor, 33Uf, 20V, Radial 10%; Capacitance Cornell Dubilier 75M8171
TANTALUM CAPACITOR, 33UF, 20V, RADIAL 10%; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:-; Series Name:TDC; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 20V, RADIAL 10%; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:-; Series Name:TDC; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M8171
Product Name Tantalum Capacitor, 33Uf, 20V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details