Cornell Dubilier Tantalum Capacitor, 22Uf, 50V, Radial 10%; Capacitance Cornell Dubilier TDC226K050WSG-F

Description
TANTALUM CAPACITOR, 22UF, 50V, RADIAL 10%; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; ESR:-; Product Range:TDC Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF, 50V, RADIAL 10%; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; ESR:-; Product Range:TDC Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 03M5805 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
03M5805
Tantalum Capacitor, 22Uf, 50V, Radial 10%; Capacitance Cornell Dubilier 03M5805
TANTALUM CAPACITOR, 22UF, 50V, RADIAL 10%; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; ESR:-; Product Range:TDC Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 50V, RADIAL 10%; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:6.35mm; ESR:-; Product Range:TDC Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03M5805
Product Name Tantalum Capacitor, 22Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers