Cornell Dubilier Tantalum Capacitor, 0.18Uf, 50V, Radial 10%; Capacitance Cornell Dubilier TDC184K050NSE

Description
TANTALUM CAPACITOR, 0.18UF, 50V, RADIAL 10%; Capacitance:0.18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.18UF, 50V, RADIAL 10%; Capacitance:0.18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.18Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 62H8218 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.18Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
62H8218
Tantalum Capacitor, 0.18Uf, 50V, Radial 10%; Capacitance Cornell Dubilier 62H8218
TANTALUM CAPACITOR, 0.18UF, 50V, RADIAL 10%; Capacitance:0.18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.18UF, 50V, RADIAL 10%; Capacitance:0.18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8218
Product Name Tantalum Capacitor, 0.18Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers