TANTALUM CAPACITOR, 15UF, 15V, RADIAL 20%; Capacitance:15µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H8213 |
| Product Name | Tantalum Capacitor, 15Uf, 15V, Radial 20%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |