Cornell Dubilier Tantalum Capacitor, 120Uf, 6V, Radial 10%; Capacitance Cornell Dubilier TDC127K006WSG

Description
TANTALUM CAPACITOR, 120UF, 6V, RADIAL 10%; Capacitance:120µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 120UF, 6V, RADIAL 10%; Capacitance:120µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 120Uf, 6V, Radial 10%; Capacitance Cornell Dubilier - 62H8198 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
62H8198
Tantalum Capacitor, 120Uf, 6V, Radial 10%; Capacitance Cornell Dubilier 62H8198
TANTALUM CAPACITOR, 120UF, 6V, RADIAL 10%; Capacitance:120µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

TANTALUM CAPACITOR, 120UF, 6V, RADIAL 10%; Capacitance:120µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8198
Product Name Tantalum Capacitor, 120Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details