Cornell Dubilier Tantalum Capacitor, 12Uf, 15V, Radial 10%; Capacitance Cornell Dubilier TDC126K015NSF

Description
TANTALUM CAPACITOR, 12UF, 15V, RADIAL 10%; Capacitance:12µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 12UF, 15V, RADIAL 10%; Capacitance:12µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 12Uf, 15V, Radial 10%; Capacitance Cornell Dubilier - 62H8193 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 12Uf, 15V, Radial 10%; Capacitance Cornell Dubilier
62H8193
Tantalum Capacitor, 12Uf, 15V, Radial 10%; Capacitance Cornell Dubilier 62H8193
TANTALUM CAPACITOR, 12UF, 15V, RADIAL 10%; Capacitance:12µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No

TANTALUM CAPACITOR, 12UF, 15V, RADIAL 10%; Capacitance:12µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8193
Product Name Tantalum Capacitor, 12Uf, 15V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details