Cornell Dubilier Tantalum Capacitor, 0.12Uf, 35V, Radial 10%; Capacitance Cornell Dubilier TDC124K035NSE

Description
TANTALUM CAPACITOR, 0.12UF, 35V, RADIAL 10%; Capacitance:0.12µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.12UF, 35V, RADIAL 10%; Capacitance:0.12µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.12Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 62H8185 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.12Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
62H8185
Tantalum Capacitor, 0.12Uf, 35V, Radial 10%; Capacitance Cornell Dubilier 62H8185
TANTALUM CAPACITOR, 0.12UF, 35V, RADIAL 10%; Capacitance:0.12µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.12UF, 35V, RADIAL 10%; Capacitance:0.12µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8185
Product Name Tantalum Capacitor, 0.12Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details