Cornell Dubilier CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% TDC106M025NSF-F

Description
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)
Description
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20%
70186204
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% 70186204
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)

Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm).

  • Capacitance Range: 0.10 to 330 μF
  • Tolerance: M = 20%, K = 10%
  • Voltage Range: 6 to 50 VDC at 85°C
  • Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186204
Product Name CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20%
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X685K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details