Cornell Dubilier Aluminum Electrolytic Capacitor 530Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier TCG531T150N3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 530UF, 150V, +50%, -10%, AXIAL; Capacitance:530µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 530UF, 150V, +50%, -10%, AXIAL; Capacitance:530µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 530Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 81F4095 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 530Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier
81F4095
Aluminum Electrolytic Capacitor 530Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier 81F4095
ALUMINUM ELECTROLYTIC CAPACITOR 530UF, 150V, +50%, -10%, AXIAL; Capacitance:530µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 530UF, 150V, +50%, -10%, AXIAL; Capacitance:530µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81F4095
Product Name Aluminum Electrolytic Capacitor 530Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details