Cornell Dubilier Aluminum Electrolytic Capacitor 30Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier TCG300T350L1C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 350V, +50%, -10%, AXIAL; Capacitance:30µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.2mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 350V, +50%, -10%, AXIAL; Capacitance:30µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.2mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 62H8147 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier
62H8147
Aluminum Electrolytic Capacitor 30Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier 62H8147
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 350V, +50%, -10%, AXIAL; Capacitance:30µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.2mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 350V, +50%, -10%, AXIAL; Capacitance:30µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.2mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8147
Product Name Aluminum Electrolytic Capacitor 30Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers